Capital Lighting, Inc. LS-3599C/BLU Lamps-Table Lamps 665237

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Chrome and Blue Product Name: One Light Table Lamp UPC: 088675406945
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Chrome and Blue Product Name: One Light Table Lamp UPC: 088675406945

Suppliers

Company
Product
Description
Supplier Links
LS-3599C/BLU Lamps-Table Lamps - 665237 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3599C/BLU Lamps-Table Lamps
665237
LS-3599C/BLU Lamps-Table Lamps 665237
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Chrome and Blue Product Name: One Light Table Lamp UPC: 088675406945

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Chrome and Blue
Product Name: One Light Table Lamp
UPC: 088675406945

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665237
Product Name LS-3599C/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details