Capital Lighting, Inc. LS-3648PS/NAT Lamps-Table Lamps 665235

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Natural Wood Product Name: One Light Table Lamp UPC: 088675409649
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Natural Wood Product Name: One Light Table Lamp UPC: 088675409649

Suppliers

Company
Product
Description
Supplier Links
LS-3648PS/NAT Lamps-Table Lamps - 665235 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3648PS/NAT Lamps-Table Lamps
665235
LS-3648PS/NAT Lamps-Table Lamps 665235
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Natural Wood Product Name: One Light Table Lamp UPC: 088675409649

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Natural Wood
Product Name: One Light Table Lamp
UPC: 088675409649

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665235
Product Name LS-3648PS/NAT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details