Capital Lighting, Inc. LS-3629SS/DWAL Lamps-Table Lamps 665233

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel and Dark Walnut Product Name: Two Light Table Lamp UPC: 088675411529
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel and Dark Walnut Product Name: Two Light Table Lamp UPC: 088675411529

Suppliers

Company
Product
Description
Supplier Links
LS-3629SS/DWAL Lamps-Table Lamps - 665233 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3629SS/DWAL Lamps-Table Lamps
665233
LS-3629SS/DWAL Lamps-Table Lamps 665233
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel and Dark Walnut Product Name: Two Light Table Lamp UPC: 088675411529

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Steel and Dark Walnut
Product Name: Two Light Table Lamp
UPC: 088675411529

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665233
Product Name LS-3629SS/DWAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details