Capital Lighting, Inc. LS-3640BLK Lamps-Table Lamps 665231

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Table Lamp UPC: 088675409625 Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Table Lamp UPC: 088675409625 Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
LS-3640BLK Lamps-Table Lamps - 665231 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3640BLK Lamps-Table Lamps
665231
LS-3640BLK Lamps-Table Lamps 665231
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Table Lamp UPC: 088675409625 Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Table Lamp
UPC: 088675409625
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665231
Product Name LS-3640BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details