Capital Lighting, Inc. LS-5410SS/WHT Flush Mounts-Bowl Style 665228

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438878
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438878

Suppliers

Company
Product
Description
Supplier Links
LS-5410SS/WHT Flush Mounts-Bowl Style - 665228 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5410SS/WHT Flush Mounts-Bowl Style
665228
LS-5410SS/WHT Flush Mounts-Bowl Style 665228
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438878

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 3.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: Satin Steel
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675438878

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665228
Product Name LS-5410SS/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details