Capital Lighting, Inc. LS-5396BLK/WHT Flush Mounts-Bowl Style 665222

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Black and White Product Name: Two Light Flush Mount Ceiling Light UPC: 088675443513
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Black and White Product Name: Two Light Flush Mount Ceiling Light UPC: 088675443513

Suppliers

Company
Product
Description
Supplier Links
LS-5396BLK/WHT Flush Mounts-Bowl Style - 665222 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5396BLK/WHT Flush Mounts-Bowl Style
665222
LS-5396BLK/WHT Flush Mounts-Bowl Style 665222
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Black and White Product Name: Two Light Flush Mount Ceiling Light UPC: 088675443513

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 3.75
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Black and White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675443513

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665222
Product Name LS-5396BLK/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details