Capital Lighting, Inc. LS-5372FRO Flush Mounts-Bowl Style 665221

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Frost Glass Product Name: One Light Flush Mount Ceiling Light UPC: 088675423461
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Frost Glass Product Name: One Light Flush Mount Ceiling Light UPC: 088675423461

Suppliers

Company
Product
Description
Supplier Links
LS-5372FRO Flush Mounts-Bowl Style - 665221 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5372FRO Flush Mounts-Bowl Style
665221
LS-5372FRO Flush Mounts-Bowl Style 665221
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Frost Glass Product Name: One Light Flush Mount Ceiling Light UPC: 088675423461

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Frost Glass
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675423461

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665221
Product Name LS-5372FRO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details