Capital Lighting, Inc. LS-5392FRO Flush Mounts-Bowl Style 665220

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Frost Glass Product Name: One Light Flush Mount Ceiling Light UPC: 088675431572
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Frost Glass Product Name: One Light Flush Mount Ceiling Light UPC: 088675431572

Suppliers

Company
Product
Description
Supplier Links
LS-5392FRO Flush Mounts-Bowl Style - 665220 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5392FRO Flush Mounts-Bowl Style
665220
LS-5392FRO Flush Mounts-Bowl Style 665220
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Frost Glass Product Name: One Light Flush Mount Ceiling Light UPC: 088675431572

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Frost Glass
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675431572

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665220
Product Name LS-5392FRO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details