Capital Lighting, Inc. LS-3724ALU/ORN Lamps-Accent Lamps 665211

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aluminum and Orange Product Name: One Light Table Lamp UPC: 088675411932
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aluminum and Orange Product Name: One Light Table Lamp UPC: 088675411932

Suppliers

Company
Product
Description
Supplier Links
LS-3724ALU/ORN Lamps-Accent Lamps - 665211 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3724ALU/ORN Lamps-Accent Lamps
665211
LS-3724ALU/ORN Lamps-Accent Lamps 665211
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aluminum and Orange Product Name: One Light Table Lamp UPC: 088675411932

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aluminum and Orange
Product Name: One Light Table Lamp
UPC: 088675411932

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665211
Product Name LS-3724ALU/ORN Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details