Capital Lighting, Inc. LS-2744PS/FRO Lamps-Desk/Piano Lamps 665086

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675426233 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675426233 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2744PS/FRO Lamps-Desk/Piano Lamps - 665086 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2744PS/FRO Lamps-Desk/Piano Lamps
665086
LS-2744PS/FRO Lamps-Desk/Piano Lamps 665086
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675426233 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675426233
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665086
Product Name LS-2744PS/FRO Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details