Capital Lighting, Inc. LS-2678D/BRZ Lamps-Desk/Piano Lamps 665058

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.34 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675425748
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.34 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675425748

Suppliers

Company
Product
Description
Supplier Links
LS-2678D/BRZ Lamps-Desk/Piano Lamps - 665058 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2678D/BRZ Lamps-Desk/Piano Lamps
665058
LS-2678D/BRZ Lamps-Desk/Piano Lamps 665058
PRODUCT DETAILS / SPECS Width/Dia: 15.34 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675425748

PRODUCT DETAILS / SPECS
Width/Dia: 15.34
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675425748

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665058
Product Name LS-2678D/BRZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details