Capital Lighting, Inc. LS-2646PS/AMB Lamps-Table Lamps 665055

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Clear Amber Product Name: One Light Table Lamp UPC: 088675426813 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Clear Amber Product Name: One Light Table Lamp UPC: 088675426813 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-2646PS/AMB Lamps-Table Lamps - 665055 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2646PS/AMB Lamps-Table Lamps
665055
LS-2646PS/AMB Lamps-Table Lamps 665055
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Clear Amber Product Name: One Light Table Lamp UPC: 088675426813 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Clear Amber
Product Name: One Light Table Lamp
UPC: 088675426813
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665055
Product Name LS-2646PS/AMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details