Capital Lighting, Inc. LS-2633PS/FRO Lamps-Desk/Piano Lamps 665052

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 28.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675424116 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 28.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675424116 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2633PS/FRO Lamps-Desk/Piano Lamps - 665052 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2633PS/FRO Lamps-Desk/Piano Lamps
665052
LS-2633PS/FRO Lamps-Desk/Piano Lamps 665052
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 28.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675424116 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 28.00
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675424116
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665052
Product Name LS-2633PS/FRO Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details