Capital Lighting, Inc. LS-2602C Lamps-Desk/Piano Lamps 665022

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: G Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675423546
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: G Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675423546

Suppliers

Company
Product
Description
Supplier Links
LS-2602C Lamps-Desk/Piano Lamps - 665022 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2602C Lamps-Desk/Piano Lamps
665022
LS-2602C Lamps-Desk/Piano Lamps 665022
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: G Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675423546

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: G
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675423546

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665022
Product Name LS-2602C Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details