Capital Lighting, Inc. E95002-100SN Flush Mounts-Drum Shades 664892

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.3 Product Name: Two Light Flush Mount UPC: 845094038368 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.3 Product Name: Two Light Flush Mount UPC: 845094038368 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95002-100SN Flush Mounts-Drum Shades - 664892 - Capital Lighting, Inc.
Columbus, OH, USA
E95002-100SN Flush Mounts-Drum Shades
664892
E95002-100SN Flush Mounts-Drum Shades 664892
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.3 Product Name: Two Light Flush Mount UPC: 845094038368 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.3
Product Name: Two Light Flush Mount
UPC: 845094038368
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664892
Product Name E95002-100SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details