Capital Lighting, Inc. E95030-102SN Mini Pendants-Drum Shades 664865

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094038658 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094038658 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95030-102SN Mini Pendants-Drum Shades - 664865 - Capital Lighting, Inc.
Columbus, OH, USA
E95030-102SN Mini Pendants-Drum Shades
664865
E95030-102SN Mini Pendants-Drum Shades 664865
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094038658 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5.95
Product Name: One Light Mini Pendant with Cord
UPC: 845094038658
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664865
Product Name E95030-102SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details