Capital Lighting, Inc. E95080-101OI Sconces-Pocket 664851

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039082 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039082 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95080-101OI Sconces-Pocket - 664851 - Capital Lighting, Inc.
Columbus, OH, USA
E95080-101OI Sconces-Pocket
664851
E95080-101OI Sconces-Pocket 664851
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039082 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.25
Extension: 4
Bulb
Type: G9 T4
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.89
Product Name: One Light Wall Sconce
UPC: 845094039082
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664851
Product Name E95080-101OI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details