Capital Lighting, Inc. E95020-102SN Mini Pendants-Drum Shades 664844

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094038528 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094038528 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95020-102SN Mini Pendants-Drum Shades - 664844 - Capital Lighting, Inc.
Columbus, OH, USA
E95020-102SN Mini Pendants-Drum Shades
664844
E95020-102SN Mini Pendants-Drum Shades 664844
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094038528 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.73
Product Name: One Light Mini Pendant with Cord
UPC: 845094038528
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664844
Product Name E95020-102SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details