Capital Lighting, Inc. E95060-100OI Pendants-Drum Shade 664826

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094038948 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094038948 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95060-100OI Pendants-Drum Shade - 664826 - Capital Lighting, Inc.
Columbus, OH, USA
E95060-100OI Pendants-Drum Shade
664826
E95060-100OI Pendants-Drum Shade 664826
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Pendant UPC: 845094038948 Category: Pendant Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Pendant
UPC: 845094038948
Category: Pendant
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664826
Product Name E95060-100OI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details