Capital Lighting, Inc. E95040-101OI Mini Pendants-Cable 664817

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 7.27 Product Name: One Light Mini Pendant with Cord UPC: 845094038757 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 7.27 Product Name: One Light Mini Pendant with Cord UPC: 845094038757 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95040-101OI Mini Pendants-Cable - 664817 - Capital Lighting, Inc.
Columbus, OH, USA
E95040-101OI Mini Pendants-Cable
664817
E95040-101OI Mini Pendants-Cable 664817
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 7.27 Product Name: One Light Mini Pendant with Cord UPC: 845094038757 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 7.27
Product Name: One Light Mini Pendant with Cord
UPC: 845094038757
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664817
Product Name E95040-101OI Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details