Capital Lighting, Inc. E95052-100SN Mini Pendants-Drum Shades 664808

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 1.59 Product Name: One Light RapidJack Pendant UPC: 845094038900 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 1.59 Product Name: One Light RapidJack Pendant UPC: 845094038900 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95052-100SN Mini Pendants-Drum Shades - 664808 - Capital Lighting, Inc.
Columbus, OH, USA
E95052-100SN Mini Pendants-Drum Shades
664808
E95052-100SN Mini Pendants-Drum Shades 664808
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 1.59 Product Name: One Light RapidJack Pendant UPC: 845094038900 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 7.00
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 1.59
Product Name: One Light RapidJack Pendant
UPC: 845094038900
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664808
Product Name E95052-100SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details