Capital Lighting, Inc. E95042-102SN Mini Pendants-Cable 664804

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 8.72 Product Name: One Light Mini Pendant with Stem UPC: 845094038856 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 8.72 Product Name: One Light Mini Pendant with Stem UPC: 845094038856 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95042-102SN Mini Pendants-Cable - 664804 - Capital Lighting, Inc.
Columbus, OH, USA
E95042-102SN Mini Pendants-Cable
664804
E95042-102SN Mini Pendants-Cable 664804
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 8.72 Product Name: One Light Mini Pendant with Stem UPC: 845094038856 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 8.72
Product Name: One Light Mini Pendant with Stem
UPC: 845094038856
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664804
Product Name E95042-102SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details