Capital Lighting, Inc. E95050-101SN Mini Pendants-Drum Shades 664800

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Length 5.50 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 1.37 Product Name: One Light RapidJack Pendant UPC: 845094038870 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Length 5.50 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 1.37 Product Name: One Light RapidJack Pendant UPC: 845094038870 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95050-101SN Mini Pendants-Drum Shades - 664800 - Capital Lighting, Inc.
Columbus, OH, USA
E95050-101SN Mini Pendants-Drum Shades
664800
E95050-101SN Mini Pendants-Drum Shades 664800
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Length 5.50 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 1.37 Product Name: One Light RapidJack Pendant UPC: 845094038870 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Length 5.50
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 1.37
Product Name: One Light RapidJack Pendant
UPC: 845094038870
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664800
Product Name E95050-101SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details