Capital Lighting, Inc. 1558SC-LED Landscape Ltg.-Path & Spread 664785

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Southern Clay Product Name: One Light Landscape Fixture Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Southern Clay Product Name: One Light Landscape Fixture Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1558SC-LED Landscape Ltg.-Path & Spread - 664785 - Capital Lighting, Inc.
Columbus, OH, USA
1558SC-LED Landscape Ltg.-Path & Spread
664785
1558SC-LED Landscape Ltg.-Path & Spread 664785
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Southern Clay Product Name: One Light Landscape Fixture Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Southern Clay
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664785
Product Name 1558SC-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details