Capital Lighting, Inc. 1518TT-LED Landscape Ltg.-Path & Spread 664783

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: LED Finish: Titanium Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: LED Finish: Titanium Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1518TT-LED Landscape Ltg.-Path & Spread - 664783 - Capital Lighting, Inc.
Columbus, OH, USA
1518TT-LED Landscape Ltg.-Path & Spread
664783
1518TT-LED Landscape Ltg.-Path & Spread 664783
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: LED Finish: Titanium Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Bulb
Type: LED
Finish: Titanium
Product Name: Landscape
Category: Landscape
Glass: Etched Lens
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664783
Product Name 1518TT-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details