Capital Lighting, Inc. 1558BK-LED Landscape Ltg.-Path & Spread 664782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Black Product Name: One Light Landscape Fixture Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Black Product Name: One Light Landscape Fixture Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1558BK-LED Landscape Ltg.-Path & Spread - 664782 - Capital Lighting, Inc.
Columbus, OH, USA
1558BK-LED Landscape Ltg.-Path & Spread
664782
1558BK-LED Landscape Ltg.-Path & Spread 664782
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Black Product Name: One Light Landscape Fixture Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Black
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664782
Product Name 1558BK-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details