Capital Lighting, Inc. 1548TT-LED Landscape Ltg.-Path & Spread 664780

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Bulb Type: LED Finish: Titanium Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Bulb Type: LED Finish: Titanium Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1548TT-LED Landscape Ltg.-Path & Spread - 664780 - Capital Lighting, Inc.
Columbus, OH, USA
1548TT-LED Landscape Ltg.-Path & Spread
664780
1548TT-LED Landscape Ltg.-Path & Spread 664780
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Bulb Type: LED Finish: Titanium Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.75
Height: 15.00
Bulb
Type: LED
Finish: Titanium
Product Name: Landscape
Category: Landscape
Glass: Etched Lens
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664780
Product Name 1548TT-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details