Capital Lighting, Inc. K9363-L Fans-Light Kits 664759

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 6.13 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Marble Glass Product Name: Three Light Universal Light Kit UPC: 706411036958 Glass: Etched marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 6.13 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Marble Glass Product Name: Three Light Universal Light Kit UPC: 706411036958 Glass: Etched marble

Suppliers

Company
Product
Description
Supplier Links
K9363-L Fans-Light Kits - 664759 - Capital Lighting, Inc.
Columbus, OH, USA
K9363-L Fans-Light Kits
664759
K9363-L Fans-Light Kits 664759
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 6.13 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Marble Glass Product Name: Three Light Universal Light Kit UPC: 706411036958 Glass: Etched marble

PRODUCT DETAILS / SPECS
Width/Dia: 12.88
Height: 6.13
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Marble Glass
Product Name: Three Light Universal Light Kit
UPC: 706411036958
Glass: Etched marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664759
Product Name K9363-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details