Capital Lighting, Inc. 4297-2-281 Flush Mounts-Bowl Style 664718

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Ct. Bronze Product Name: Two Light Flush Mount Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Ct. Bronze Product Name: Two Light Flush Mount Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
4297-2-281 Flush Mounts-Bowl Style - 664718 - Capital Lighting, Inc.
Columbus, OH, USA
4297-2-281 Flush Mounts-Bowl Style
664718
4297-2-281 Flush Mounts-Bowl Style 664718
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Ct. Bronze Product Name: Two Light Flush Mount Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Harvard Ct. Bronze
Product Name: Two Light Flush Mount
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664718
Product Name 4297-2-281 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details