Capital Lighting, Inc. 731-355 Sconces-Single Glass 664716

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
731-355 Sconces-Single Glass - 664716 - Capital Lighting, Inc.
Columbus, OH, USA
731-355 Sconces-Single Glass
664716
731-355 Sconces-Single Glass 664716
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664716
Product Name 731-355 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details