Capital Lighting, Inc. 4297-1-281 Flush Mounts-Bowl Style 664715

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Harvard Ct. Bronze Product Name: One Light Flush Mount Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Harvard Ct. Bronze Product Name: One Light Flush Mount Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
4297-1-281 Flush Mounts-Bowl Style - 664715 - Capital Lighting, Inc.
Columbus, OH, USA
4297-1-281 Flush Mounts-Bowl Style
664715
4297-1-281 Flush Mounts-Bowl Style 664715
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Harvard Ct. Bronze Product Name: One Light Flush Mount Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Harvard Ct. Bronze
Product Name: One Light Flush Mount
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664715
Product Name 4297-1-281 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details