Capital Lighting, Inc. 1737-1-167 Pendants-Bowl Style 664712

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1737-1-167 Pendants-Bowl Style - 664712 - Capital Lighting, Inc.
Columbus, OH, USA
1737-1-167 Pendants-Bowl Style
664712
1737-1-167 Pendants-Bowl Style 664712
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Lathan Bronze
Product Name: Three Light Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664712
Product Name 1737-1-167 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details