Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 664699

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639009609 Category: Semi-Flush Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639009609 Category: Semi-Flush Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 664699 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
664699
Semi-Flush Mts.-Bowl Style 664699
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639009609 Category: Semi-Flush Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Semi-Flush
UPC: 842639009609
Category: Semi-Flush
Glass: Umber Swirl
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664699
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details