Capital Lighting, Inc. Pendants-Bowl Style 664695

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Pendant UPC: 842639000057 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Pendant UPC: 842639000057 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 664695 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
664695
Pendants-Bowl Style 664695
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Pendant UPC: 842639000057 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Pendant
UPC: 842639000057
Category: Pendant
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664695
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details