Capital Lighting, Inc. Exterior -Wall Mount 664686

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Bracket UPC: 842639010094 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Bracket UPC: 842639010094 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 664686 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
664686
Exterior -Wall Mount 664686
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Bracket UPC: 842639010094 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.75
Extension: 11
Bulb
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Wall Bracket
UPC: 842639010094
Category: Wall Bracket
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664686
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details