Capital Lighting, Inc. Mini Pendants-Rod 664676

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639009739 Category: Mini-Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639009739 Category: Mini-Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 664676 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
664676
Mini Pendants-Rod 664676
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639009739 Category: Mini-Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 46.50
Bulb
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Mini-Pendant
UPC: 842639009739
Category: Mini-Pendant
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664676
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details