Capital Lighting, Inc. Pendants-Bowl Style 664674

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Product Name: One Light Pendant UPC: 842639009777 Category: Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Product Name: One Light Pendant UPC: 842639009777 Category: Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 664674 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
664674
Pendants-Bowl Style 664674
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Product Name: One Light Pendant UPC: 842639009777 Category: Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Product Name: One Light Pendant
UPC: 842639009777
Category: Pendant
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664674
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details