Capital Lighting, Inc. Pendants-Other 664654

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Qty: 1 Wattage: 200 Finish: Galvanized Product Name: One Light Warehouse/Cord Hung UPC: 842639008640 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Qty: 1 Wattage: 200 Finish: Galvanized Product Name: One Light Warehouse/Cord Hung UPC: 842639008640 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 664654 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
664654
Pendants-Other 664654
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Qty: 1 Wattage: 200 Finish: Galvanized Product Name: One Light Warehouse/Cord Hung UPC: 842639008640 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Bulb
Qty: 1
Wattage: 200
Finish: Galvanized
Product Name: One Light Warehouse/Cord Hung
UPC: 842639008640
Category: Warehouse/Cord Hung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664654
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details