Capital Lighting, Inc. Mid. Chandeliers-Glass Down 664646

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 53.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 842639009746 Category: Chandelier Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 53.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 842639009746 Category: Chandelier Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 664646 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
664646
Mid. Chandeliers-Glass Down 664646
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 53.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 842639009746 Category: Chandelier Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 53.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 842639009746
Category: Chandelier
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664646
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details