Capital Lighting, Inc. Island/Pool Table-3 Light Bar 664643

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Island UPC: 842639009784 Category: Island Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Island UPC: 842639009784 Category: Island Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 664643 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
664643
Island/Pool Table-3 Light Bar 664643
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Island UPC: 842639009784 Category: Island Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 54.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Island
UPC: 842639009784
Category: Island
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664643
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details