Capital Lighting, Inc. Pendants-Other 664606

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Qty: 1 Wattage: 200 Finish: Architect Bronze Product Name: One Light Warehouse/Cord Hung UPC: 842639008688 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Qty: 1 Wattage: 200 Finish: Architect Bronze Product Name: One Light Warehouse/Cord Hung UPC: 842639008688 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 664606 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
664606
Pendants-Other 664606
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Qty: 1 Wattage: 200 Finish: Architect Bronze Product Name: One Light Warehouse/Cord Hung UPC: 842639008688 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.25
Bulb
Qty: 1
Wattage: 200
Finish: Architect Bronze
Product Name: One Light Warehouse/Cord Hung
UPC: 842639008688
Category: Warehouse/Cord Hung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664606
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details