Capital Lighting, Inc. Pendants-Other 664603

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Qty: 1 Wattage: 200 Finish: Satin Black Product Name: One Light Warehouse/Cord Hung UPC: 842639008671 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Qty: 1 Wattage: 200 Finish: Satin Black Product Name: One Light Warehouse/Cord Hung UPC: 842639008671 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 664603 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
664603
Pendants-Other 664603
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Qty: 1 Wattage: 200 Finish: Satin Black Product Name: One Light Warehouse/Cord Hung UPC: 842639008671 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.25
Bulb
Qty: 1
Wattage: 200
Finish: Satin Black
Product Name: One Light Warehouse/Cord Hung
UPC: 842639008671
Category: Warehouse/Cord Hung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664603
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details