Capital Lighting, Inc. E20108-78 Mini Pendants-Cable 664535

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Extension: 120 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: One Light Pendant UPC: 845094032267 Category: Mini Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Extension: 120 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: One Light Pendant UPC: 845094032267 Category: Mini Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20108-78 Mini Pendants-Cable - 664535 - Capital Lighting, Inc.
Columbus, OH, USA
E20108-78 Mini Pendants-Cable
664535
E20108-78 Mini Pendants-Cable 664535
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Extension: 120 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: One Light Pendant UPC: 845094032267 Category: Mini Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Extension: 120
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: One Light Pendant
UPC: 845094032267
Category: Mini Pendant
Glass: Mesh
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664535
Product Name E20108-78 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details