Capital Lighting, Inc. E20106-78 Mini Pendants-4+Light Cluster 664533

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 96 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094033387 Category: Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 96 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094033387 Category: Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20106-78 Mini Pendants-4+Light Cluster - 664533 - Capital Lighting, Inc.
Columbus, OH, USA
E20106-78 Mini Pendants-4+Light Cluster
664533
E20106-78 Mini Pendants-4+Light Cluster 664533
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 96 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094033387 Category: Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Extension: 96
Bulb
Type: G4 T3
Qty: 9
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: Nine Light Pendant
UPC: 845094033387
Category: Pendant
Glass: Mesh
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664533
Product Name E20106-78 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details