Capital Lighting, Inc. E20107-78 Mini Pendants-4+Light Cluster 664530

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Extension: 96 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Eight Light Pendant UPC: 845094033394 Category: Pendant Glass: Mesh Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Extension: 96 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Eight Light Pendant UPC: 845094033394 Category: Pendant Glass: Mesh Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20107-78 Mini Pendants-4+Light Cluster - 664530 - Capital Lighting, Inc.
Columbus, OH, USA
E20107-78 Mini Pendants-4+Light Cluster
664530
E20107-78 Mini Pendants-4+Light Cluster 664530
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Extension: 96 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Eight Light Pendant UPC: 845094033394 Category: Pendant Glass: Mesh Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.00
Extension: 96
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: Eight Light Pendant
UPC: 845094033394
Category: Pendant
Glass: Mesh
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664530
Product Name E20107-78 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details