Capital Lighting, Inc. E22344-10PC Bathroom Fixtures-Four Lights 664529

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 845094038245 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 845094038245 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22344-10PC Bathroom Fixtures-Four Lights - 664529 - Capital Lighting, Inc.
Columbus, OH, USA
E22344-10PC Bathroom Fixtures-Four Lights
664529
E22344-10PC Bathroom Fixtures-Four Lights 664529
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 845094038245 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 4.75
Extension: 6
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 845094038245
Category: Bath Vanity
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664529
Product Name E22344-10PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details