Capital Lighting, Inc. E20112-79 Large Chandeliers-Glass Shade 664517

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Extension: 72 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094033455 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Extension: 72 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094033455 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20112-79 Large Chandeliers-Glass Shade - 664517 - Capital Lighting, Inc.
Columbus, OH, USA
E20112-79 Large Chandeliers-Glass Shade
664517
E20112-79 Large Chandeliers-Glass Shade 664517
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Extension: 72 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094033455 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Length 6.00
Extension: 72
Bulb
Type: TBD
Qty: 37
Wattage: 10
Finish: Satin Nickel/Polished Chrome
Product Name: 37 Light Pendant
UPC: 845094033455
Category: Pendant
Glass: Threaded
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664517
Product Name E20112-79 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details