Capital Lighting, Inc. E20113-79 Mid. Chandeliers-Glass Down 664516

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Length 6.00 Extension: 53 Bulb Type: TBD Qty: 19 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094033462 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 58 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Length 6.00 Extension: 53 Bulb Type: TBD Qty: 19 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094033462 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 58 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20113-79 Mid. Chandeliers-Glass Down - 664516 - Capital Lighting, Inc.
Columbus, OH, USA
E20113-79 Mid. Chandeliers-Glass Down
664516
E20113-79 Mid. Chandeliers-Glass Down 664516
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Length 6.00 Extension: 53 Bulb Type: TBD Qty: 19 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094033462 Category: Pendant Glass: Threaded Shipped Via: UPS Safety Listing: Dry Wire: 58 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Length 6.00
Extension: 53
Bulb
Type: TBD
Qty: 19
Wattage: 10
Finish: Satin Nickel/Polished Chrome
Product Name: Nine Light Pendant
UPC: 845094033462
Category: Pendant
Glass: Threaded
Shipped Via: UPS
Safety Listing: Dry
Wire: 58
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664516
Product Name E20113-79 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details