Capital Lighting, Inc. E22342-10PC Bathroom Fixtures-Two Lights 664505

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 845094038221 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 845094038221 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22342-10PC Bathroom Fixtures-Two Lights - 664505 - Capital Lighting, Inc.
Columbus, OH, USA
E22342-10PC Bathroom Fixtures-Two Lights
664505
E22342-10PC Bathroom Fixtures-Two Lights 664505
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 845094038221 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.75
Extension: 6
Bulb
Type: G9 T4
Qty: 2
Wattage: 40
Finish: Polished Chrome
Product Name: Two Light Vanity
UPC: 845094038221
Category: Bath Vanity
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664505
Product Name E22342-10PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details