Capital Lighting, Inc. E21303-10PC Mid. Chandeliers-Drum Shades 664503

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 9.00 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094038184 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 9.00 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094038184 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21303-10PC Mid. Chandeliers-Drum Shades - 664503 - Capital Lighting, Inc.
Columbus, OH, USA
E21303-10PC Mid. Chandeliers-Drum Shades
664503
E21303-10PC Mid. Chandeliers-Drum Shades 664503
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 9.00 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094038184 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 9.00
Extension: 120
Bulb
Type: G9 T4
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 6.16
Product Name: Three Light Pendant
UPC: 845094038184
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664503
Product Name E21303-10PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details